Acme Electric Corp. / Power Distribution Products Toroidal Transformer; Power Rating Acme Electric MT0100DS

Description
TOROIDAL TRANSFORMER; Power Rating:100VA; Secondary Voltages:2 x 120V; Winding Type:Quad Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:102mm RoHS Compliant: Yes
Datasheet
Description
TOROIDAL TRANSFORMER; Power Rating:100VA; Secondary Voltages:2 x 120V; Winding Type:Quad Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:102mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Transformer; Power Rating Acme Electric - 05R6156 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer; Power Rating Acme Electric
05R6156
Toroidal Transformer; Power Rating Acme Electric 05R6156
TOROIDAL TRANSFORMER; Power Rating:100VA; Secondary Voltages:2 x 120V; Winding Type:Quad Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:102mm RoHS Compliant: Yes

TOROIDAL TRANSFORMER; Power Rating:100VA; Secondary Voltages:2 x 120V; Winding Type:Quad Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:102mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 05R6156
Product Name Toroidal Transformer; Power Rating Acme Electric
Output Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A9-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 500 VA
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Flyback Transformers for Texas Instruments TPS23754 - JA4372-AL JA4372-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details