Milwaukee Cylinder Series MH - ISO Metric Hydraulic Cylinder MH61

Description
MILWAUKEE Series "MH" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder. Milwaukee Cylinder MH Metric Cylinders meet ISO Standard 6020/2 160 bar series, including working pressures up to 210 bar.
Datasheet
Description
MILWAUKEE Series "MH" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder. Milwaukee Cylinder MH Metric Cylinders meet ISO Standard 6020/2 160 bar series, including working pressures up to 210 bar.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series MH - ISO Metric Hydraulic Cylinder - MH61 - Milwaukee Cylinder
Cudahy, WI, USA
Series MH - ISO Metric Hydraulic Cylinder
MH61
Series MH - ISO Metric Hydraulic Cylinder MH61
MILWAUKEE Series "MH" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder. Milwaukee Cylinder MH Metric Cylinders meet ISO Standard 6020/2 160 bar series, including working pressures up to 210 bar.

MILWAUKEE Series "MH" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder. Milwaukee Cylinder MH Metric Cylinders meet ISO Standard 6020/2 160 bar series, including working pressures up to 210 bar.

Supplier's Site Datasheet

Technical Specifications

  Milwaukee Cylinder
Product Category Hydraulic Cylinders
Product Number MH61
Product Name Series MH - ISO Metric Hydraulic Cylinder
Operating Pressure 0.0 to 3046 psi (0.0 to 2144 m H2O)
Bore Size 0.9843 to 7.87 inch (25 to 200 mm)
Shaft Diameter 0.4724 to 5.51 inch (12 to 140 mm)
Operating Temperature -4 to 302 F (-20 to 150 C)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Top Flange Swing Cylinders - 60662 - Jergens, Inc.
Specs
Rated Load/Force 2600 lbs (1179 kg)
Operating Pressure 5000 psi (3519 m H2O)
Mounting Flange
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
HGC S Hydraulic Cylinder WLL ton 10 - 5211100112219 - Certex UK
Specs
Rated Load/Force 22046 lbs (9998 kg)
Operating Pressure 10443 psi (7349 m H2O)
Cylinder Action Single
View Details
High Pressure Hydraulic Cylinders - 808062 - RS Components, Ltd.
Specs
Stroke 0.6299 inch (16 mm)
Rated Load/Force 9000 lbs (4082 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details