Milwaukee Cylinder Series MH - ISO Metric Hydraulic Cylinder MH36

Description
MILWAUKEE Series "MH" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder. Milwaukee Cylinder MH Metric Cylinders meet ISO Standard 6020/2 160 bar series, including working pressures up to 210 bar.
Datasheet
Description
MILWAUKEE Series "MH" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder. Milwaukee Cylinder MH Metric Cylinders meet ISO Standard 6020/2 160 bar series, including working pressures up to 210 bar.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series MH - ISO Metric Hydraulic Cylinder - MH36 - Milwaukee Cylinder
Cudahy, WI, USA
Series MH - ISO Metric Hydraulic Cylinder
MH36
Series MH - ISO Metric Hydraulic Cylinder MH36
MILWAUKEE Series "MH" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder. Milwaukee Cylinder MH Metric Cylinders meet ISO Standard 6020/2 160 bar series, including working pressures up to 210 bar.

MILWAUKEE Series "MH" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder. Milwaukee Cylinder MH Metric Cylinders meet ISO Standard 6020/2 160 bar series, including working pressures up to 210 bar.

Supplier's Site Datasheet

Technical Specifications

  Milwaukee Cylinder
Product Category Hydraulic Cylinders
Product Number MH36
Product Name Series MH - ISO Metric Hydraulic Cylinder
Operating Pressure 0.0 to 3046 psi (0.0 to 2144 m H2O)
Bore Size 0.9843 to 7.87 inch (25 to 200 mm)
Shaft Diameter 0.4724 to 5.51 inch (12 to 140 mm)
Operating Temperature -4 to 302 F (-20 to 150 C)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Heavy Duty Cylinders - 60463 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
HGC S Hydraulic Cylinder WLL ton 50 - 5211100112252 - Certex UK
Specs
Rated Load/Force 110231 lbs (49991 kg)
Operating Pressure 10443 psi (7349 m H2O)
Cylinder Action Single
View Details
High Pressure Hydraulic Cylinders - 808034 - RS Components, Ltd.
Specs
Stroke 2.36 inch (60 mm)
Rated Load/Force 64000 lbs (29025 kg)
Operating Pressure 10000 psi (7038 m H2O)
View Details
Easymotion Hydraulic Linear Actuators - A-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.8661 inch (22 mm)
Cylinder Configuration Simple
View Details