Milwaukee Cylinder Series MH - ISO Metric Hydraulic Cylinder MH10

Description
MILWAUKEE Series "MH" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder. Milwaukee Cylinder MH Metric Cylinders meet ISO Standard 6020/2 160 bar series, including working pressures up to 210 bar.
Datasheet
Description
MILWAUKEE Series "MH" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder. Milwaukee Cylinder MH Metric Cylinders meet ISO Standard 6020/2 160 bar series, including working pressures up to 210 bar.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series MH - ISO Metric Hydraulic Cylinder - MH10 - Milwaukee Cylinder
Cudahy, WI, USA
Series MH - ISO Metric Hydraulic Cylinder
MH10
Series MH - ISO Metric Hydraulic Cylinder MH10
MILWAUKEE Series "MH" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder. Milwaukee Cylinder MH Metric Cylinders meet ISO Standard 6020/2 160 bar series, including working pressures up to 210 bar.

MILWAUKEE Series "MH" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder. Milwaukee Cylinder MH Metric Cylinders meet ISO Standard 6020/2 160 bar series, including working pressures up to 210 bar.

Supplier's Site Datasheet

Technical Specifications

  Milwaukee Cylinder
Product Category Hydraulic Cylinders
Product Number MH10
Product Name Series MH - ISO Metric Hydraulic Cylinder
Operating Pressure 0.0 to 3046 psi (0.0 to 2144 m H2O)
Bore Size 0.9843 to 7.87 inch (25 to 200 mm)
Shaft Diameter 0.4724 to 5.51 inch (12 to 140 mm)
Operating Temperature -4 to 302 F (-20 to 150 C)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Hydraulic Puller Kit WLL ton 20 -  - Certex UK
Specs
Rated Load/Force 44092 lbs (19997 kg)
View Details
High Pressure Hydraulic Cylinders - 808028 - RS Components, Ltd.
Specs
Stroke 1.73 inch (44 mm)
Rated Load/Force 40000 lbs (18141 kg)
Operating Pressure 10000 psi (7038 m H2O)
View Details