A Vertical Vane Pump Power Unit from Milwaukee Cylinder provides a flexible solution for your hydraulic power unit needs. When the system is at pressure and the volume requirement falls to zero, the pump automatically adjusts the output volume.
| Milwaukee Cylinder | |
|---|---|
| Product Category | Hydraulic Power Units |
| Product Number | MCVEV-75-3-6-20-D31 |
| Product Name | Vertical Single-Stage Vane Pump Power Units |
| Operating Pressure | ? to 2000 psi (? to 1408 m H2O) |
| Flow | 6.0 GPM (22.73 L/min) |
| Power | 7.5 HP |
| Reservoir Capacity | 20.0 gallons (75.71 liters) |