A Vertical Vane Pump Power Unit from Milwaukee Cylinder provides a flexible solution for your hydraulic power unit needs. When the system is at pressure and the volume requirement falls to zero, the pump automatically adjusts the output volume.
| Milwaukee Cylinder | |
|---|---|
| Product Category | Hydraulic Power Units |
| Product Number | MCVEV-100-3-8-20-D34 |
| Product Name | Vertical Single-Stage Vane Pump Power Units |
| Operating Pressure | ? to 2000 psi (? to 1408 m H2O) |
| Flow | 8.0 GPM (30.3 L/min) |
| Power | 10.0 HP |
| Reservoir Capacity | 20.0 gallons (75.71 liters) |