A Vertical Gear Pump Power Unit from Milwaukee Cylinder provides an effective solution for your production requirements. With a pressure range up to 3000 psi, these units serve as powerful partners for our H Series tie rod cylinders. Available flow ranges are .5 gpm, 1 gpm, 2 gpm, 5 gpm and 10 gpm. Other models with higher flow are available upon request
| Milwaukee Cylinder | |
|---|---|
| Product Category | Hydraulic Power Units |
| Product Number | MCVEG-30-3-1-10-D34 |
| Product Name | Vertical Single-Stage Gear Pump Power Unit |
| Operating Pressure | ? to 3000 psi (? to 2111 m H2O) |
| Flow | 3.0 GPM (11.36 L/min) |
| Power | 3.0 HP |
| Reservoir Capacity | 10.0 gallons (37.85 liters) |