Acme Electric Corp. / Power Distribution Products Choke, 10Mh, 50A; Product Range Acme Electric L5010

Description
CHOKE, 10MH, 50A; Product Range:-; Inductance:10mH; RMS Current (Irms):35.3A; DC Resistance Max:-; Inductance Tolerance:-; Case Dimensions:254mm x 86mm RoHS Compliant: Yes
Datasheet
Description
CHOKE, 10MH, 50A; Product Range:-; Inductance:10mH; RMS Current (Irms):35.3A; DC Resistance Max:-; Inductance Tolerance:-; Case Dimensions:254mm x 86mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 10Mh, 50A; Product Range Acme Electric - 05R6154 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 10Mh, 50A; Product Range Acme Electric
05R6154
Choke, 10Mh, 50A; Product Range Acme Electric 05R6154
CHOKE, 10MH, 50A; Product Range:-; Inductance:10mH; RMS Current (Irms):35.3A; DC Resistance Max:-; Inductance Tolerance:-; Case Dimensions:254mm x 86mm RoHS Compliant: Yes

CHOKE, 10MH, 50A; Product Range:-; Inductance:10mH; RMS Current (Irms):35.3A; DC Resistance Max:-; Inductance Tolerance:-; Case Dimensions:254mm x 86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 05R6154
Product Name Choke, 10Mh, 50A; Product Range Acme Electric
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-11N 0201HT-11NXKRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0110 microH
View Details
High Frequency & RF Inductors - 1623967-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.1000 microH
View Details
Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details