Acme Electric Corp. / Power Distribution Products Choke, 40Mh, 20A; Product Range Acme Electric L2040

Description
CHOKE, 40MH, 20A; Product Range:-; Inductance:40mH; RMS Current (Irms):14.1A; DC Resistance Max:-; Inductance Tolerance:-; Case Dimensions:203mm x 89mm RoHS Compliant: Yes
Datasheet
Description
CHOKE, 40MH, 20A; Product Range:-; Inductance:40mH; RMS Current (Irms):14.1A; DC Resistance Max:-; Inductance Tolerance:-; Case Dimensions:203mm x 89mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 40Mh, 20A; Product Range Acme Electric - 05R6145 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 40Mh, 20A; Product Range Acme Electric
05R6145
Choke, 40Mh, 20A; Product Range Acme Electric 05R6145
CHOKE, 40MH, 20A; Product Range:-; Inductance:40mH; RMS Current (Irms):14.1A; DC Resistance Max:-; Inductance Tolerance:-; Case Dimensions:203mm x 89mm RoHS Compliant: Yes

CHOKE, 40MH, 20A; Product Range:-; Inductance:40mH; RMS Current (Irms):14.1A; DC Resistance Max:-; Inductance Tolerance:-; Case Dimensions:203mm x 89mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 05R6145
Product Name Choke, 40Mh, 20A; Product Range Acme Electric
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
DCR 50 ohms
View Details
5 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N5 0402DC-4N5XJRW , 0402DC-4N5XGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0045 microH
View Details
High Frequency & RF Inductors - 1-1624108-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details