Gardner Bender Heat-Shrink Tubing, 3 Gardner Bender HWT-1550

Description
HEAT-SHRINK TUBING, 3:1, 38.1MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:-; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Imperial:0.5"
Datasheet
Description
HEAT-SHRINK TUBING, 3:1, 38.1MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:-; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Imperial:0.5"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 3 Gardner Bender - 60AC4649 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Gardner Bender
60AC4649
Heat-Shrink Tubing, 3 Gardner Bender 60AC4649
HEAT-SHRINK TUBING, 3:1, 38.1MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:-; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Imperial:0.5"

HEAT-SHRINK TUBING, 3:1, 38.1MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:-; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Imperial:0.5"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 60AC4649
Product Name Heat-Shrink Tubing, 3 Gardner Bender
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-02-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 0021036038 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details