Gardner Bender Heat-Shrink Tubing, 3 Gardner Bender HWT-1138

Description
HEAT-SHRINK TUBING, 3:1, 27.788MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.094"; I.D. Supplied - Metric:27.788mm; Shrink Tubing / Boot Colour:-; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Imperial:0.375"
Datasheet
Description
HEAT-SHRINK TUBING, 3:1, 27.788MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.094"; I.D. Supplied - Metric:27.788mm; Shrink Tubing / Boot Colour:-; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Imperial:0.375"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 3 Gardner Bender - 60AC4648 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Gardner Bender
60AC4648
Heat-Shrink Tubing, 3 Gardner Bender 60AC4648
HEAT-SHRINK TUBING, 3:1, 27.788MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.094"; I.D. Supplied - Metric:27.788mm; Shrink Tubing / Boot Colour:-; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Imperial:0.375"

HEAT-SHRINK TUBING, 3:1, 27.788MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.094"; I.D. Supplied - Metric:27.788mm; Shrink Tubing / Boot Colour:-; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Imperial:0.375"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 60AC4648
Product Name Heat-Shrink Tubing, 3 Gardner Bender
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1-01-QB6IN-1 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Cable Transitions & Breakouts - 017055-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details