Gardner Bender Heat-Shrink Tubing, 2 Gardner Bender HST-375W

Description
HEAT-SHRINK TUBING, 2:1, 9.525MM, WHITE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:White; Length - Imperial:3"; Length - Metric:76.2mm; Product Range:HST Series
Datasheet
Description
HEAT-SHRINK TUBING, 2:1, 9.525MM, WHITE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:White; Length - Imperial:3"; Length - Metric:76.2mm; Product Range:HST Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Gardner Bender - 60AC6786 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Gardner Bender
60AC6786
Heat-Shrink Tubing, 2 Gardner Bender 60AC6786
HEAT-SHRINK TUBING, 2:1, 9.525MM, WHITE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:White; Length - Imperial:3"; Length - Metric:76.2mm; Product Range:HST Series

HEAT-SHRINK TUBING, 2:1, 9.525MM, WHITE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:White; Length - Imperial:3"; Length - Metric:76.2mm; Product Range:HST Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 60AC6786
Product Name Heat-Shrink Tubing, 2 Gardner Bender
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/64-02-SS1000FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details