Gardner Bender Heat-Shrink Tubing, 2 Gardner Bender HST-375

Description
HEAT-SHRINK TUBING, 2:1, 9.525MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4"; Length - Metric:101.6mm; Product Range:HST Series
Datasheet
Description
HEAT-SHRINK TUBING, 2:1, 9.525MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4"; Length - Metric:101.6mm; Product Range:HST Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Gardner Bender - 60AC4642 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Gardner Bender
60AC4642
Heat-Shrink Tubing, 2 Gardner Bender 60AC4642
HEAT-SHRINK TUBING, 2:1, 9.525MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4"; Length - Metric:101.6mm; Product Range:HST Series

HEAT-SHRINK TUBING, 2:1, 9.525MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4"; Length - Metric:101.6mm; Product Range:HST Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 60AC4642
Product Name Heat-Shrink Tubing, 2 Gardner Bender
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-01-QB6IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink tube - 016685-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details