Gardner Bender Heat-Shrink Tubing, 2 Gardner Bender HST-125W

Description
HEAT-SHRINK TUBING, 2:1, 3.175MM, WHITE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:White; Length - Imperial:3"; Length - Metric:76.2mm; Product Range:HST Series
Datasheet
Description
HEAT-SHRINK TUBING, 2:1, 3.175MM, WHITE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:White; Length - Imperial:3"; Length - Metric:76.2mm; Product Range:HST Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Gardner Bender - 60AC6780 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Gardner Bender
60AC6780
Heat-Shrink Tubing, 2 Gardner Bender 60AC6780
HEAT-SHRINK TUBING, 2:1, 3.175MM, WHITE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:White; Length - Imperial:3"; Length - Metric:76.2mm; Product Range:HST Series

HEAT-SHRINK TUBING, 2:1, 3.175MM, WHITE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:White; Length - Imperial:3"; Length - Metric:76.2mm; Product Range:HST Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 60AC6780
Product Name Heat-Shrink Tubing, 2 Gardner Bender
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-02-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Boots - 037765-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details