HEAT-SHRINK TUBING, 2:1, 3.175MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3"; Length - Metric:76.2mm; Product Range:HST Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 60AC4634 |
| Product Name | Heat-Shrink Tubing, 2 Gardner Bender |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |