Gardner Bender Heat-Shrink Tubing, 2 Gardner Bender HST-101B

Description
HEAT-SHRINK TUBING, 2:1, 6.35MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:8ft; Length - Metric:2.438m; Product Range:HST Series
Description
HEAT-SHRINK TUBING, 2:1, 6.35MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:8ft; Length - Metric:2.438m; Product Range:HST Series

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Gardner Bender - 60AC4631 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Gardner Bender
60AC4631
Heat-Shrink Tubing, 2 Gardner Bender 60AC4631
HEAT-SHRINK TUBING, 2:1, 6.35MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:8ft; Length - Metric:2.438m; Product Range:HST Series

HEAT-SHRINK TUBING, 2:1, 6.35MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:8ft; Length - Metric:2.438m; Product Range:HST Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 60AC4631
Product Name Heat-Shrink Tubing, 2 Gardner Bender
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1-02-SS200FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details