Gardner Bender Heat-Shrink Tubing, 2 Gardner Bender HST-100

Description
HEAT-SHRINK TUBING, 2:1, 4.775MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.775mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:8ft; Length - Metric:2.438m; Product Range:HST Series
Datasheet
Description
HEAT-SHRINK TUBING, 2:1, 4.775MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.775mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:8ft; Length - Metric:2.438m; Product Range:HST Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Gardner Bender - 60AC4629 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Gardner Bender
60AC4629
Heat-Shrink Tubing, 2 Gardner Bender 60AC4629
HEAT-SHRINK TUBING, 2:1, 4.775MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.775mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:8ft; Length - Metric:2.438m; Product Range:HST Series

HEAT-SHRINK TUBING, 2:1, 4.775MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.775mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:8ft; Length - Metric:2.438m; Product Range:HST Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 60AC4629
Product Name Heat-Shrink Tubing, 2 Gardner Bender
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-3/64-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details