ENERPAC Hose and Tubing H-7202

Description
HYDRAULIC PUMP HOSE, INSIDE DIAMETER (INCH): 0.25 , HOSE LENGTH (FEET): 2.00 , HOSE MATERIAL: STEEL WIRE BRAID OVER THERMOPLASTIC , PRESSURE RATING: 10000 , END ONE: 3/8 NPT , OPPOSITE HOSE END: 3/8 NPTF MALE. FREE 2 YEAR RADWELL WARRANTY
Description
HYDRAULIC PUMP HOSE, INSIDE DIAMETER (INCH): 0.25 , HOSE LENGTH (FEET): 2.00 , HOSE MATERIAL: STEEL WIRE BRAID OVER THERMOPLASTIC , PRESSURE RATING: 10000 , END ONE: 3/8 NPT , OPPOSITE HOSE END: 3/8 NPTF MALE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hose and Tubing - 42453811 - Radwell International
Willingboro, NJ, United States
Hose and Tubing
42453811
Hose and Tubing 42453811
HYDRAULIC PUMP HOSE, INSIDE DIAMETER (INCH): 0.25 , HOSE LENGTH (FEET): 2.00 , HOSE MATERIAL: STEEL WIRE BRAID OVER THERMOPLASTIC , PRESSURE RATING: 10000 , END ONE: 3/8 NPT , OPPOSITE HOSE END: 3/8 NPTF MALE. FREE 2 YEAR RADWELL WARRANTY

HYDRAULIC PUMP HOSE, INSIDE DIAMETER (INCH): 0.25 , HOSE LENGTH (FEET): 2.00 , HOSE MATERIAL: STEEL WIRE BRAID OVER THERMOPLASTIC , PRESSURE RATING: 10000 , END ONE: 3/8 NPT , OPPOSITE HOSE END: 3/8 NPTF MALE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Hose
Product Number 42453811
Product Name Hose and Tubing
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1020117 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.750 inch (19.05 mm)
O.D. 1.125 inch (28.57 mm)
View Details
Hose, Dual Inflation, 3/8
Specs
Product Form Assembly
Working Pressure 60 psi (42.23 m H2O)
Temperature Range 110 F (43.33 C)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details