Acme Electric Corp. / Power Distribution Products Din-Rail Ps 120W 24V 3Ph Acme Electric DM32405

Description
DIN-RAIL PS 120W 24V 3PH
Description
DIN-RAIL PS 120W 24V 3PH

Suppliers

Company
Product
Description
Supplier Links
Din-Rail Ps 120W 24V 3Ph Acme Electric - 58AC0637 - Newark, An Avnet Company
Chicago, IL, United States
Din-Rail Ps 120W 24V 3Ph Acme Electric
58AC0637
Din-Rail Ps 120W 24V 3Ph Acme Electric 58AC0637
DIN-RAIL PS 120W 24V 3PH

DIN-RAIL PS 120W 24V 3PH

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 58AC0637
Product Name Din-Rail Ps 120W 24V 3Ph Acme Electric
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Pulse Transformers - 486-ISNF-0135-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - F20-1000 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Transformers - 1539M03 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details