Acme Electric Corp. / Power Distribution Products Din-Rail Ps 60W 24V 1Ph Acme Electric DM 1-24025

Description
DIN-Rail PS 60W 24V 1PH
Description
DIN-Rail PS 60W 24V 1PH

Suppliers

Company
Product
Description
Supplier Links
Din-Rail Ps 60W 24V 1Ph Acme Electric - 37T7824 - Newark, An Avnet Company
Chicago, IL, United States
Din-Rail Ps 60W 24V 1Ph Acme Electric
37T7824
Din-Rail Ps 60W 24V 1Ph Acme Electric 37T7824
DIN-Rail PS 60W 24V 1PH

DIN-Rail PS 60W 24V 1PH

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 37T7824
Product Name Din-Rail Ps 60W 24V 1Ph Acme Electric
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1538M15 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Step Down Transformers - 1-1672209-0 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 2.4 VA
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details