Acme Electric Corp. / Power Distribution Products Din-Rail Ps 72W 12V 1Ph Slim Line Acme Electric DM 1-1206-S

Description
DIN-Rail PS 72W 12V 1PH Slim Line
Description
DIN-Rail PS 72W 12V 1PH Slim Line

Suppliers

Company
Product
Description
Supplier Links
Din-Rail Ps 72W 12V 1Ph Slim Line Acme Electric - 37T7821 - Newark, An Avnet Company
Chicago, IL, United States
Din-Rail Ps 72W 12V 1Ph Slim Line Acme Electric
37T7821
Din-Rail Ps 72W 12V 1Ph Slim Line Acme Electric 37T7821
DIN-Rail PS 72W 12V 1PH Slim Line

DIN-Rail PS 72W 12V 1PH Slim Line

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 37T7821
Product Name Din-Rail Ps 72W 12V 1Ph Slim Line Acme Electric
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Cost optimized pulse transformers for THT mounting, short rise time - ILR - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details