DM 1-12045 -- DIN-RAIL PS 54W 12V 1PH ACME ELECTRIC
Acme Electric Corp. / Power Distribution Products
Din-Rail Ps 54W 12V 1Ph Acme Electric
DM 1-12045
Description
DIN-Rail PS 54W 12V 1PH
Description
DIN-Rail PS 54W 12V 1PH
Suppliers
Din-Rail Ps 54W 12V 1Ph Acme Electric
37T7820
Supplier's Site
Technical Specifications
|
Product Category
|
Transformers |
|
Product Number
|
37T7820 |
|
Product Name
|
Din-Rail Ps 54W 12V 1Ph Acme Electric |
Unlock Full Specs
to access all available technical data
Similar Products
Category
Power
Other Transformer Types / Applications
Isolation
Operating Frequency
50 to 60 Hz
View Details
Category
Signal
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Other Transformer Types / Applications
Isolation
Operating Frequency
48 to 62 Hz
Input Voltage
230 volts
View Details