Milwaukee Cylinder Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 Blind Rectangular Flange Mounting

Description
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.
Datasheet
Description
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series A Pneumatic Cylinder - Model A32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series A Pneumatic Cylinder - Model A32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series A Pneumatic Cylinder - Model A32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series A Pneumatic Cylinder - Model A32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series A Pneumatic Cylinder - Model A32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series A Pneumatic Cylinder - Model A32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series A Pneumatic Cylinder - Model A32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 - Blind Rectangular Flange Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2
Blind Rectangular Flange Mounting
Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 Blind Rectangular Flange Mounting
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet

Technical Specifications

  Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder
Product Category Hydraulic Cylinders Hydraulic Cylinders Air Cylinders Hydraulic Cylinders Air Cylinders Hydraulic Cylinders Air Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Air Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Air Cylinders Air Cylinders Hydraulic Cylinders Air Cylinders Air Cylinders Hydraulic Cylinders Hydraulic Cylinders Air Cylinders Air Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Air Cylinders Air Cylinders Air Cylinders Air Cylinders Air Cylinders Air Cylinders
Product Number Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting Blind Rectangular Flange Mounting
Product Name Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 Series A Pneumatic Cylinder - Model A32 NFPA Style MF2 Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2 Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2 Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2 Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2 Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 Series A Pneumatic Cylinder - Model A32 NFPA Style MF2 Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2 Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2 Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2 Series A Pneumatic Cylinder - Model A32 NFPA Style MF2 Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 Series A Pneumatic Cylinder - Model A32 NFPA Style MF2 Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 Series A Pneumatic Cylinder - Model A32 NFPA Style MF2 Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 Series H Heavy Duty Hydraulic Cylinder - Model H32 NFPA Style MF2 Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 Series A Pneumatic Cylinder - Model A32 NFPA Style MF2 Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 Series A Pneumatic Cylinder - Model A32 NFPA Style MF2 Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2 Series MN Aluminum Pneumatic Cylinder - Model MN32 NFPA Style MF2
Stroke 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm)
Operating Pressure 3000 psi (2111 m H2O) 3000 psi (2111 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 1500 psi (1056 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 750 psi (528 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 1000 psi (704 m H2O) 3000 psi (2111 m H2O) 1500 psi (1056 m H2O) 3000 psi (2111 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 1000 psi (704 m H2O) 1500 psi (1056 m H2O) 1500 psi (1056 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 3000 psi (2111 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 3000 psi (2111 m H2O) 3000 psi (2111 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 3000 psi (2111 m H2O) 3000 psi (2111 m H2O) 3000 psi (2111 m H2O) 3000 psi (2111 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O)
Bore Size 6 inch (152 mm) 4 inch (102 mm) 2.5 inch (63.5 mm) 2 inch (50.8 mm) 2 inch (50.8 mm) 6 inch (152 mm) 2.5 inch (63.5 mm) 5 inch (127 mm) 2 inch (50.8 mm) 1.5 inch (38.1 mm) 1.5 inch (38.1 mm) 2 inch (50.8 mm) 4 inch (102 mm) 3.25 inch (82.55 mm) 2.5 inch (63.5 mm) 5 inch (127 mm) 6 inch (152 mm) 5 inch (127 mm) 5 inch (127 mm) 1.5 inch (38.1 mm) 2.5 inch (63.5 mm) 12 inch (305 mm) 3.25 inch (82.55 mm) 1.5 inch (38.1 mm) 7 inch (178 mm) 3.25 inch (82.55 mm) 8 inch (203 mm) 10 inch (254 mm) 3.25 inch (82.55 mm) 6 inch (152 mm) 8 inch (203 mm) 4 inch (102 mm) 4 inch (102 mm) 7 inch (178 mm)
Shaft Diameter 2.5 to 4 inch (63.5 to 102 mm) 1.75 to 2.5 inch (44.45 to 63.5 mm) 0.6250 to 1.75 inch (15.87 to 44.45 mm) 0.6250 to 1.38 inch (15.87 to 34.92 mm) 0.6250 to 1 inch (15.87 to 25.4 mm) 1.38 to 4 inch (34.92 to 102 mm) 0.6250 to 1 inch (15.87 to 25.4 mm) 1 to 3.5 inch (25.4 to 88.9 mm) 1 to 1.38 inch (25.4 to 34.92 mm) 0.6250 to 1 inch (15.87 to 25.4 mm) 0.6250 to 1 inch (15.87 to 25.4 mm) 0.6250 to 1.38 inch (15.87 to 34.92 mm) 1 to 2.5 inch (25.4 to 63.5 mm) 1 to 2 inch (25.4 to 50.8 mm) 0.6250 to 1.75 inch (15.87 to 44.45 mm) 1 to 3.5 inch (25.4 to 88.9 mm) 1.38 to 1.75 inch (34.92 to 44.45 mm) 2 to 3.5 inch (50.8 to 88.9 mm) 1 to 1.38 inch (25.4 to 34.92 mm) 0.6250 to 1 inch (15.87 to 25.4 mm) 1 to 1.75 inch (25.4 to 44.45 mm) 5.5 to 7 inch (140 to 178 mm) 1 to 2 inch (25.4 to 50.8 mm) 0.6250 to 1 inch (15.87 to 25.4 mm) 3 to 5 inch (76.2 to 127 mm) 1.38 to 2 inch (34.92 to 50.8 mm) 3.5 to 5.5 inch (88.9 to 140 mm) 4.25 to 5.5 inch (108 to 140 mm) 1 to 1.38 inch (25.4 to 34.92 mm) 1.38 to 4 inch (34.92 to 102 mm) 1.38 to 1.75 inch (34.92 to 44.45 mm) 1 to 2.5 inch (25.4 to 63.5 mm) 1 to 1.38 inch (25.4 to 34.92 mm) 1.38 to 1.75 inch (34.92 to 44.45 mm)
Operating Temperature -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 200 F (-28.89 to 93.33 C) -20 to 250 F (-28.89 to 121 C) -20 to 200 F (-28.89 to 93.33 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 200 F (-28.89 to 93.33 C) -20 to 250 F (-28.89 to 121 C) -20 to 200 F (-28.89 to 93.33 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 200 F (-28.89 to 93.33 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 200 F (-28.89 to 93.33 C) -20 to 250 F (-28.89 to 121 C) -20 to 200 F (-28.89 to 93.33 C) -20 to 250 F (-28.89 to 121 C) -20 to 200 F (-28.89 to 93.33 C) -20 to 200 F (-28.89 to 93.33 C)
Unlock Full Specs
to access all available technical data

Similar Products

Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Pneumatic Linear Actuators - ARTEC® Stainless Steel ISO & Round Rod Air Cylinders - SERIES Y - ISO 15552 STAINLESS STEEL ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.9843 to 39.37 inch (25 to 1000 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 1.26 to 4.92 inch (32 to 125 mm)
View Details
Compact air cylinder - ADN-40-80-I-PPS-A - Festo Corporation
Specs
Stroke 3.15 inch (80 mm)
Rated Load/Force 169 lbs (76.87 kg)
Operating Pressure 14.5 to 145 psi (10.21 to 102 m H2O)
View Details