Acme Electric Corp. / Power Distribution Products Tfmr 8 Amp 5Z 5 Hp Acme Electric ALRC-008TBC

Description
TFMR 8 AMP 5Z 5 HP
Description
TFMR 8 AMP 5Z 5 HP

Suppliers

Company
Product
Description
Supplier Links
Tfmr 8 Amp 5Z 5 Hp Acme Electric - 34T5057 - Newark, An Avnet Company
Chicago, IL, United States
Tfmr 8 Amp 5Z 5 Hp Acme Electric
34T5057
Tfmr 8 Amp 5Z 5 Hp Acme Electric 34T5057
TFMR 8 AMP 5Z 5 HP

TFMR 8 AMP 5Z 5 HP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 34T5057
Product Name Tfmr 8 Amp 5Z 5 Hp Acme Electric
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 108T - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Step Down Transformers - 1672324-6 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 1.1 VA
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details