Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
ACME ELECTRIC CORP. / POWER DISTRIBUTION PRODUCTS
ALRC-008LWE -- TFMR ENCAP REACTOR 480V 5% 8AMP 5HP ACME ELECTRIC
Acme Electric Corp. / Power Distribution Products
Tfmr Encap Reactor 480V 5% 8Amp 5Hp Acme Electric
ALRC-008LWE
Description
TFMR ENCAP REACTOR 480V 5% 8AMP 5HP
Newark, An Avnet Company
Done
Description
TFMR ENCAP REACTOR 480V 5% 8AMP 5HP
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Tfmr Encap Reactor 480V 5% 8Amp 5Hp Acme Electric
34T5056
Tfmr Encap Reactor 480V 5% 8Amp 5Hp Acme Electric
34T5056
TFMR ENCAP REACTOR 480V 5% 8AMP 5HP
TFMR ENCAP REACTOR 480V 5% 8AMP 5HP
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Transformers
Product Number
34T5056
Product Name
Tfmr Encap Reactor 480V 5% 8Amp 5Hp Acme Electric
Unlock Full Specs
to access all available technical data
Similar Products
Triad Magnetics
Common Mode Choke 8.0Mh@2.5Arms/et2835-041 Rohs Compliant Triad Magnetics
ET2835-041
View Details
Hammond Manufacturing Company Inc.
Transformers - Power Transformers
1182M117
Specs
Category
Power
Other Transformer Types / Applications
Electronics; Power Transformer
Standards
RoHS
View Details
5
suppliers
Interpower
2000VA Isolation Transformer
82520040
Specs
Category
Power
Other Transformer Types / Applications
Isolation
Operating Frequency
50 to 60 Hz
View Details
Majestic Transformer Co.
Audio Transformers & Chokes
Specs
Category
Signal
Other Transformer Types / Applications
Audio
View Details