Acme Electric Corp. / Power Distribution Products Current Sense Transformer; Turns Ratio Acme Electric AC-1020

Description
CURRENT SENSE TRANSFORMER; Turns Ratio:1:1000; Inductance:-; Primary Current:20A; ET Constant:-; Frequency Range:50Hz / 60Hz; DC Resistance Secondary:41.8ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE TRANSFORMER; Turns Ratio:1:1000; Inductance:-; Primary Current:20A; ET Constant:-; Frequency Range:50Hz / 60Hz; DC Resistance Secondary:41.8ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformer; Turns Ratio Acme Electric - 05R6132 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Transformer; Turns Ratio Acme Electric
05R6132
Current Sense Transformer; Turns Ratio Acme Electric 05R6132
CURRENT SENSE TRANSFORMER; Turns Ratio:1:1000; Inductance:-; Primary Current:20A; ET Constant:-; Frequency Range:50Hz / 60Hz; DC Resistance Secondary:41.8ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes

CURRENT SENSE TRANSFORMER; Turns Ratio:1:1000; Inductance:-; Primary Current:20A; ET Constant:-; Frequency Range:50Hz / 60Hz; DC Resistance Secondary:41.8ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 05R6132
Product Name Current Sense Transformer; Turns Ratio Acme Electric
Other Transformer Types / Applications Current-Sense
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E7 Hz
View Details
0.5 - 400 MHz Wideband RF / Pulse Transformer - HF-118 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 4.00E8 Hz
View Details
380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer 3kVA 5kVA 8kVA - No.1601200742216 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details