TOROIDAL TRANSFORMER; Power Rating:990VA; Secondary Voltages:2 x 24V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:165mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 05R6125 |
| Product Name | Toroidal Transformer; Power Rating Acme Electric |
| Output Voltage | 24 volts |