Acme Electric Corp. / Power Distribution Products Toroidal Transformer; Power Rating Acme Electric AA53002-038

Description
TOROIDAL TRANSFORMER; Power Rating:300VA; Secondary Voltages:2 x 38V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:117mm RoHS Compliant: Yes
Datasheet
Description
TOROIDAL TRANSFORMER; Power Rating:300VA; Secondary Voltages:2 x 38V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:117mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Transformer; Power Rating Acme Electric - 05R6118 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer; Power Rating Acme Electric
05R6118
Toroidal Transformer; Power Rating Acme Electric 05R6118
TOROIDAL TRANSFORMER; Power Rating:300VA; Secondary Voltages:2 x 38V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:117mm RoHS Compliant: Yes

TOROIDAL TRANSFORMER; Power Rating:300VA; Secondary Voltages:2 x 38V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:117mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 05R6118
Product Name Toroidal Transformer; Power Rating Acme Electric
Output Voltage 38 volts
Unlock Full Specs
to access all available technical data

Similar Products

700KVA 900KVA 1000KVA Outdoor Photovoltaic Transformer IP54 800kva Solar PV Transformer - No.10000033332829 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
Cooling Method Fan cooling Natural cooling
Mounting Floor mounted
View Details
Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
Transformers - Power Transformers - 162F36 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 18 volts
Power Rating (VA) 6 VA
View Details
4 suppliers