Acme Electric Corp. / Power Distribution Products Toroidal Transformer; Power Rating Acme Electric AA53002-024

Description
TOROIDAL TRANSFORMER; Power Rating:300VA; Secondary Voltages:2 x 24V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:117mm RoHS Compliant: Yes
Datasheet
Description
TOROIDAL TRANSFORMER; Power Rating:300VA; Secondary Voltages:2 x 24V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:117mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Transformer; Power Rating Acme Electric - 05R6116 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer; Power Rating Acme Electric
05R6116
Toroidal Transformer; Power Rating Acme Electric 05R6116
TOROIDAL TRANSFORMER; Power Rating:300VA; Secondary Voltages:2 x 24V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:117mm RoHS Compliant: Yes

TOROIDAL TRANSFORMER; Power Rating:300VA; Secondary Voltages:2 x 24V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:117mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 05R6116
Product Name Toroidal Transformer; Power Rating Acme Electric
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

1250kva 1500kva 2000KVA 2500KVA 3000KVA 3 Phase Power Transformer for Large Industrial Equipment for Data Center - No.1601706925419 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Single Secondary Chassis Mount Power Transformers - F-218X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Transformers - Power Transformers - 160G24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 12 volts
Power Rating (VA) 10 VA
View Details
4 suppliers