Acme Electric Corp. / Power Distribution Products Toroidal Transformer; Power Rating Acme Electric 70032

Description
TOROIDAL TRANSFORMER; Power Rating:7VA; Secondary Voltages:2 x 12V; Transformer Mounting:Through Hole; Secondary Current Nom:292mA; Features:Low Profile; Frequency:60Hz; Output Current:292mA; Output Current, Secondary Parallel:584mA RoHS Compliant: Yes
Datasheet
Description
TOROIDAL TRANSFORMER; Power Rating:7VA; Secondary Voltages:2 x 12V; Transformer Mounting:Through Hole; Secondary Current Nom:292mA; Features:Low Profile; Frequency:60Hz; Output Current:292mA; Output Current, Secondary Parallel:584mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Transformer; Power Rating Acme Electric - 87P0509 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer; Power Rating Acme Electric
87P0509
Toroidal Transformer; Power Rating Acme Electric 87P0509
TOROIDAL TRANSFORMER; Power Rating:7VA; Secondary Voltages:2 x 12V; Transformer Mounting:Through Hole; Secondary Current Nom:292mA; Features:Low Profile; Frequency:60Hz; Output Current:292mA; Output Current, Secondary Parallel:584mA RoHS Compliant: Yes

TOROIDAL TRANSFORMER; Power Rating:7VA; Secondary Voltages:2 x 12V; Transformer Mounting:Through Hole; Secondary Current Nom:292mA; Features:Low Profile; Frequency:60Hz; Output Current:292mA; Output Current, Secondary Parallel:584mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 87P0509
Product Name Toroidal Transformer; Power Rating Acme Electric
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-252U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Transformers - Power Transformers - 161E28 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 14 volts
Power Rating (VA) 1.2 VA
View Details
3 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details