TOROIDAL TRANSFORMER; Power Rating:5VA; Secondary Voltages:2 x 15V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Through Hole; Transformer Terminals:PC Pin; Outer Diameter:49.7mm; Weight:144g RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 87P0504 |
| Product Name | Toroidal Transformer; Power Rating Acme Electric |
| Output Voltage | 15 volts |