Acme Electric Corp. / Power Distribution Products Toroidal Transformer; Power Rating Acme Electric 70020

Description
TOROIDAL TRANSFORMER; Power Rating:5VA; Secondary Voltages:2 x 7V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Through Hole; Transformer Terminals:PC Pin; Outer Diameter:49.7mm; Height:19.5mmRoHS Compliant: Yes
Datasheet
Description
TOROIDAL TRANSFORMER; Power Rating:5VA; Secondary Voltages:2 x 7V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Through Hole; Transformer Terminals:PC Pin; Outer Diameter:49.7mm; Height:19.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Transformer; Power Rating Acme Electric - 87P0501 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer; Power Rating Acme Electric
87P0501
Toroidal Transformer; Power Rating Acme Electric 87P0501
TOROIDAL TRANSFORMER; Power Rating:5VA; Secondary Voltages:2 x 7V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Through Hole; Transformer Terminals:PC Pin; Outer Diameter:49.7mm; Height:19.5mmRoHS Compliant: Yes

TOROIDAL TRANSFORMER; Power Rating:5VA; Secondary Voltages:2 x 7V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Through Hole; Transformer Terminals:PC Pin; Outer Diameter:49.7mm; Height:19.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 87P0501
Product Name Toroidal Transformer; Power Rating Acme Electric
Output Voltage 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F24-250-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 12 volts
View Details
4 suppliers
Transformers - Power Transformers - 164H36 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 18 volts
Power Rating (VA) 20 VA
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details