Acme Electric Corp. / Power Distribution Products Toroidal Transformer; Power Rating Acme Electric 70002

Description
TOROIDAL TRANSFORMER; Power Rating:1.6VA; Secondary Voltages:2 x 12V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Through Hole; Transformer Terminals:PC Pin; Outer Diameter:39.6mm; Weight:82gRoHS Compliant: Yes
Datasheet
Description
TOROIDAL TRANSFORMER; Power Rating:1.6VA; Secondary Voltages:2 x 12V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Through Hole; Transformer Terminals:PC Pin; Outer Diameter:39.6mm; Weight:82gRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Transformer; Power Rating Acme Electric - 87P0491 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer; Power Rating Acme Electric
87P0491
Toroidal Transformer; Power Rating Acme Electric 87P0491
TOROIDAL TRANSFORMER; Power Rating:1.6VA; Secondary Voltages:2 x 12V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Through Hole; Transformer Terminals:PC Pin; Outer Diameter:39.6mm; Weight:82gRoHS Compliant: Yes

TOROIDAL TRANSFORMER; Power Rating:1.6VA; Secondary Voltages:2 x 12V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Through Hole; Transformer Terminals:PC Pin; Outer Diameter:39.6mm; Weight:82gRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 87P0491
Product Name Toroidal Transformer; Power Rating Acme Electric
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A13-M11-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 550 to 600 volts
Power Rating (VA) 2000 VA
View Details
Transformers for ADI ADuM4070 Isolated Switching Regulator - CR7985-CL CR7985-CLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price - No.1601418086562 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details