Acme Electric Corp. / Power Distribution Products Toroidal Transformer; Power Rating Acme Electric 70000

Description
TOROIDAL TRANSFORMER; Power Rating:1.6VA; Secondary Voltages:2 x 7V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Through Hole; Transformer Terminals:PC Pin; Outer Diameter:39.6mm; Weight:82g RoHS Compliant: Yes
Datasheet
Description
TOROIDAL TRANSFORMER; Power Rating:1.6VA; Secondary Voltages:2 x 7V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Through Hole; Transformer Terminals:PC Pin; Outer Diameter:39.6mm; Weight:82g RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Transformer; Power Rating Acme Electric - 87P0489 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer; Power Rating Acme Electric
87P0489
Toroidal Transformer; Power Rating Acme Electric 87P0489
TOROIDAL TRANSFORMER; Power Rating:1.6VA; Secondary Voltages:2 x 7V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Through Hole; Transformer Terminals:PC Pin; Outer Diameter:39.6mm; Weight:82g RoHS Compliant: Yes

TOROIDAL TRANSFORMER; Power Rating:1.6VA; Secondary Voltages:2 x 7V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Through Hole; Transformer Terminals:PC Pin; Outer Diameter:39.6mm; Weight:82g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 87P0489
Product Name Toroidal Transformer; Power Rating Acme Electric
Output Voltage 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182H18 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 18 volts
View Details
4 suppliers
Control Circuit Transformer - 1497B-A9-M15-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 380 to 416 volts
Power Rating (VA) 500 VA
View Details
Chassis Mount Quick Pack™ Power Transformers - F8-20 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 100 VA
View Details
5 suppliers
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details