TOROIDAL TRANSFORMER; Power Rating:10VA; Secondary Voltages:2 x 9V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:53.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 05R6190 |
| Product Name | Toroidal Transformer; Power Rating Acme Electric |
| Output Voltage | 9 volts |