Acme Electric Corp. / Power Distribution Products Toroidal Transformer; Power Rating Acme Electric 62040

Description
TOROIDAL TRANSFORMER; Power Rating:10VA; Secondary Voltages:2 x 7V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:53.5mm RoHS Compliant: Yes
Datasheet
Description
TOROIDAL TRANSFORMER; Power Rating:10VA; Secondary Voltages:2 x 7V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:53.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Transformer; Power Rating Acme Electric - 05R6189 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer; Power Rating Acme Electric
05R6189
Toroidal Transformer; Power Rating Acme Electric 05R6189
TOROIDAL TRANSFORMER; Power Rating:10VA; Secondary Voltages:2 x 7V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:53.5mm RoHS Compliant: Yes

TOROIDAL TRANSFORMER; Power Rating:10VA; Secondary Voltages:2 x 7V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:53.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 05R6189
Product Name Toroidal Transformer; Power Rating Acme Electric
Output Voltage 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A9-M8-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 500 VA
View Details
CST1211 Series SMT Current Sense Transformers - CST1211-200L CST1211-200LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation - No.1601518960741 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Substation Transformer; Three Phase Transformers
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Mounting Floor mounted
View Details