Gardner Bender Cable Tie, Heavy Duty, 261.6Mm, 175Lb; Cable Tie Material Gardner Bender 46-436UVB

Description
CABLE TIE, HEAVY DUTY, 261.6MM, 175LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:914.4mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:261.6mm; Cable Tie Type:Heavy Duty; Product Range:
Datasheet
Description
CABLE TIE, HEAVY DUTY, 261.6MM, 175LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:914.4mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:261.6mm; Cable Tie Type:Heavy Duty; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Heavy Duty, 261.6Mm, 175Lb; Cable Tie Material Gardner Bender - 60AC4700 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Heavy Duty, 261.6Mm, 175Lb; Cable Tie Material Gardner Bender
60AC4700
Cable Tie, Heavy Duty, 261.6Mm, 175Lb; Cable Tie Material Gardner Bender 60AC4700
CABLE TIE, HEAVY DUTY, 261.6MM, 175LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:914.4mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:261.6mm; Cable Tie Type:Heavy Duty; Product Range:

CABLE TIE, HEAVY DUTY, 261.6MM, 175LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:914.4mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:261.6mm; Cable Tie Type:Heavy Duty; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 60AC4700
Product Name Cable Tie, Heavy Duty, 261.6Mm, 175Lb; Cable Tie Material Gardner Bender
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details