Gardner Bender Cable Tie, Heavy Duty, 177.8Mm, 175Lb; Cable Tie Material Gardner Bender 46-424

Description
CABLE TIE, HEAVY DUTY, 177.8MM, 175LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:609.6mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:177.8mm; Cable Tie Type:Heavy Duty; Product Range:
Datasheet
Description
CABLE TIE, HEAVY DUTY, 177.8MM, 175LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:609.6mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:177.8mm; Cable Tie Type:Heavy Duty; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Heavy Duty, 177.8Mm, 175Lb; Cable Tie Material Gardner Bender - 60AC4698 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Heavy Duty, 177.8Mm, 175Lb; Cable Tie Material Gardner Bender
60AC4698
Cable Tie, Heavy Duty, 177.8Mm, 175Lb; Cable Tie Material Gardner Bender 60AC4698
CABLE TIE, HEAVY DUTY, 177.8MM, 175LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:609.6mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:177.8mm; Cable Tie Type:Heavy Duty; Product Range:

CABLE TIE, HEAVY DUTY, 177.8MM, 175LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:609.6mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:177.8mm; Cable Tie Type:Heavy Duty; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 60AC4698
Product Name Cable Tie, Heavy Duty, 177.8Mm, 175Lb; Cable Tie Material Gardner Bender
Length 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details