Gardner Bender Cable Tie, Heavy Duty, 124.5Mm, 175Lb; Cable Tie Material Gardner Bender 46-418UVB

Description
CABLE TIE, HEAVY DUTY, 124.5MM, 175LB; Cable Tie Material:-; Cable Tie Length:431.8mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:124.5mm; Cable Tie Type:Heavy Duty; Product Range:
Datasheet
Description
CABLE TIE, HEAVY DUTY, 124.5MM, 175LB; Cable Tie Material:-; Cable Tie Length:431.8mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:124.5mm; Cable Tie Type:Heavy Duty; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Heavy Duty, 124.5Mm, 175Lb; Cable Tie Material Gardner Bender - 60AC4697 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Heavy Duty, 124.5Mm, 175Lb; Cable Tie Material Gardner Bender
60AC4697
Cable Tie, Heavy Duty, 124.5Mm, 175Lb; Cable Tie Material Gardner Bender 60AC4697
CABLE TIE, HEAVY DUTY, 124.5MM, 175LB; Cable Tie Material:-; Cable Tie Length:431.8mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:124.5mm; Cable Tie Type:Heavy Duty; Product Range:

CABLE TIE, HEAVY DUTY, 124.5MM, 175LB; Cable Tie Material:-; Cable Tie Length:431.8mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:124.5mm; Cable Tie Type:Heavy Duty; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 60AC4697
Product Name Cable Tie, Heavy Duty, 124.5Mm, 175Lb; Cable Tie Material Gardner Bender
Length 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Cable Ties - EN3742-289 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details