Gardner Bender Cable Tie, Uv Stabilized, 76.2Mm, 50Lb; Cable Tie Material Gardner Bender 46-311UVBFZ

Description
CABLE TIE, UV STABILIZED, 76.2MM, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279.4mm; Cable Tie Width:-; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:UV Stabilized; Product Range:
Description
CABLE TIE, UV STABILIZED, 76.2MM, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279.4mm; Cable Tie Width:-; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:UV Stabilized; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Uv Stabilized, 76.2Mm, 50Lb; Cable Tie Material Gardner Bender - 60AC4695 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Uv Stabilized, 76.2Mm, 50Lb; Cable Tie Material Gardner Bender
60AC4695
Cable Tie, Uv Stabilized, 76.2Mm, 50Lb; Cable Tie Material Gardner Bender 60AC4695
CABLE TIE, UV STABILIZED, 76.2MM, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279.4mm; Cable Tie Width:-; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:UV Stabilized; Product Range:

CABLE TIE, UV STABILIZED, 76.2MM, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279.4mm; Cable Tie Width:-; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:UV Stabilized; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 60AC4695
Product Name Cable Tie, Uv Stabilized, 76.2Mm, 50Lb; Cable Tie Material Gardner Bender
Length 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Cable Ties - 1-604773-9 - TE Connectivity
Specs
Material Nylon
Length 15.35 inch (390 mm)
View Details
2 suppliers