Gardner Bender Cable Tie, Dual Lock, 50.8Mm, 75Lb, Grn; Cable Tie Material Gardner Bender 46-308G

Description
CABLE TIE, DUAL LOCK, 50.8MM, 75LB, GRN; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:203.2mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Dual Lock; Product Range:
Datasheet
Description
CABLE TIE, DUAL LOCK, 50.8MM, 75LB, GRN; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:203.2mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Dual Lock; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Dual Lock, 50.8Mm, 75Lb, Grn; Cable Tie Material Gardner Bender - 60AC4689 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Dual Lock, 50.8Mm, 75Lb, Grn; Cable Tie Material Gardner Bender
60AC4689
Cable Tie, Dual Lock, 50.8Mm, 75Lb, Grn; Cable Tie Material Gardner Bender 60AC4689
CABLE TIE, DUAL LOCK, 50.8MM, 75LB, GRN; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:203.2mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Dual Lock; Product Range:

CABLE TIE, DUAL LOCK, 50.8MM, 75LB, GRN; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:203.2mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Dual Lock; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 60AC4689
Product Name Cable Tie, Dual Lock, 50.8Mm, 75Lb, Grn; Cable Tie Material Gardner Bender
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details