Gardner Bender Cable Tie, Heavy Duty, 124.5Mm, 175Lb; Cable Tie Material Gardner Bender 45-518N

Description
CABLE TIE, HEAVY DUTY, 124.5MM, 175LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:431.8mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:124.5mm; Cable Tie Type:Heavy Duty; Product Range:
Description
CABLE TIE, HEAVY DUTY, 124.5MM, 175LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:431.8mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:124.5mm; Cable Tie Type:Heavy Duty; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Heavy Duty, 124.5Mm, 175Lb; Cable Tie Material Gardner Bender - 60AC4677 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Heavy Duty, 124.5Mm, 175Lb; Cable Tie Material Gardner Bender
60AC4677
Cable Tie, Heavy Duty, 124.5Mm, 175Lb; Cable Tie Material Gardner Bender 60AC4677
CABLE TIE, HEAVY DUTY, 124.5MM, 175LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:431.8mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:124.5mm; Cable Tie Type:Heavy Duty; Product Range:

CABLE TIE, HEAVY DUTY, 124.5MM, 175LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:431.8mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:124.5mm; Cable Tie Type:Heavy Duty; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 60AC4677
Product Name Cable Tie, Heavy Duty, 124.5Mm, 175Lb; Cable Tie Material Gardner Bender
Length 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-604751-9 - TE Connectivity
Specs
Material Nylon
Length 11.81 inch (300 mm)
View Details
2 suppliers