Gardner Bender Cable Tie, Dual Lock, 76.2Mm, 75Lb, Blk; Cable Tie Material Gardner Bender 45-312UVB

Description
CABLE TIE, DUAL LOCK, 76.2MM, 75LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279.4mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Dual Lock; Product Range:
Datasheet
Description
CABLE TIE, DUAL LOCK, 76.2MM, 75LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279.4mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Dual Lock; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Dual Lock, 76.2Mm, 75Lb, Blk; Cable Tie Material Gardner Bender - 60AC4675 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Dual Lock, 76.2Mm, 75Lb, Blk; Cable Tie Material Gardner Bender
60AC4675
Cable Tie, Dual Lock, 76.2Mm, 75Lb, Blk; Cable Tie Material Gardner Bender 60AC4675
CABLE TIE, DUAL LOCK, 76.2MM, 75LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279.4mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Dual Lock; Product Range:

CABLE TIE, DUAL LOCK, 76.2MM, 75LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279.4mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Dual Lock; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 60AC4675
Product Name Cable Tie, Dual Lock, 76.2Mm, 75Lb, Blk; Cable Tie Material Gardner Bender
Length 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details