Gardner Bender Cable Tie, Uv Stabilized, 50.8Mm, 50Lb; Cable Tie Material Gardner Bender 45-308MTUVB

Description
CABLE TIE, UV STABILIZED, 50.8MM, 50LB; Cable Tie Material:-; Cable Tie Length:203.2mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:UV Stabilized; Product Range:
Datasheet
Description
CABLE TIE, UV STABILIZED, 50.8MM, 50LB; Cable Tie Material:-; Cable Tie Length:203.2mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:UV Stabilized; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Uv Stabilized, 50.8Mm, 50Lb; Cable Tie Material Gardner Bender - 60AC4671 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Uv Stabilized, 50.8Mm, 50Lb; Cable Tie Material Gardner Bender
60AC4671
Cable Tie, Uv Stabilized, 50.8Mm, 50Lb; Cable Tie Material Gardner Bender 60AC4671
CABLE TIE, UV STABILIZED, 50.8MM, 50LB; Cable Tie Material:-; Cable Tie Length:203.2mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:UV Stabilized; Product Range:

CABLE TIE, UV STABILIZED, 50.8MM, 50LB; Cable Tie Material:-; Cable Tie Length:203.2mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:UV Stabilized; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 60AC4671
Product Name Cable Tie, Uv Stabilized, 50.8Mm, 50Lb; Cable Tie Material Gardner Bender
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details