Gardner Bender Cable Tie, Dual Lock, 50.8Mm, 75Lb, Nat; Cable Tie Material Gardner Bender 45-308

Description
CABLE TIE, DUAL LOCK, 50.8MM, 75LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Dual Lock; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, DUAL LOCK, 50.8MM, 75LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Dual Lock; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Dual Lock, 50.8Mm, 75Lb, Nat; Cable Tie Material Gardner Bender - 60AC4670 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Dual Lock, 50.8Mm, 75Lb, Nat; Cable Tie Material Gardner Bender
60AC4670
Cable Tie, Dual Lock, 50.8Mm, 75Lb, Nat; Cable Tie Material Gardner Bender 60AC4670
CABLE TIE, DUAL LOCK, 50.8MM, 75LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Dual Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, DUAL LOCK, 50.8MM, 75LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Dual Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 60AC4670
Product Name Cable Tie, Dual Lock, 50.8Mm, 75Lb, Nat; Cable Tie Material Gardner Bender
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details