Elliott Manufacturing Co., LLC Flexible Shaft Assembly 12180-103

Description
Elliott Flexible Shaft Assemblies are designed for manual, slow speed operation or intermittent power drive applications. Each assembly is constructed with Elliott’s high strength steel inner core for minimum torsional deflection in either direction, and is encased in tough, watertight casing. The operator end of the assembly may be connected by a simple lock nut arrangement to make a panel mount. A hand-wheel adapter can be added to allow hand-wheel connection. The output end of the assembly is a male round to which a variety of adapter ends are added. This is then attached to a valve coupling, valve or valve gearbox input shaft.
Datasheet
Description
Elliott Flexible Shaft Assemblies are designed for manual, slow speed operation or intermittent power drive applications. Each assembly is constructed with Elliott’s high strength steel inner core for minimum torsional deflection in either direction, and is encased in tough, watertight casing. The operator end of the assembly may be connected by a simple lock nut arrangement to make a panel mount. A hand-wheel adapter can be added to allow hand-wheel connection. The output end of the assembly is a male round to which a variety of adapter ends are added. This is then attached to a valve coupling, valve or valve gearbox input shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Shaft Assembly - 12180-103 - Elliott Manufacturing Co., LLC
Binghamton, NY, USA
Flexible Shaft Assembly
12180-103
Flexible Shaft Assembly 12180-103
Elliott Flexible Shaft Assemblies are designed for manual, slow speed operation or intermittent power drive applications. Each assembly is constructed with Elliott’s high strength steel inner core for minimum torsional deflection in either direction, and is encased in tough, watertight casing. The operator end of the assembly may be connected by a simple lock nut arrangement to make a panel mount. A hand-wheel adapter can be added to allow hand-wheel connection. The output end of the assembly is a male round to which a variety of adapter ends are added. This is then attached to a valve coupling, valve or valve gearbox input shaft.

Elliott Flexible Shaft Assemblies are designed for manual, slow speed operation or intermittent power drive applications. Each
assembly is constructed with Elliott’s high strength steel inner core for minimum torsional deflection in either direction, and is
encased in tough, watertight casing. The operator end of the assembly may be connected by a simple lock nut arrangement to make a panel mount. A hand-wheel adapter can be added to allow hand-wheel connection. The output end of the
assembly is a male round to which a variety of adapter ends are added. This is then attached to a valve coupling, valve or
valve gearbox input shaft.

Datasheet

Technical Specifications

  Elliott Manufacturing Co., LLC
Product Category Flexible Shafts
Product Number 12180-103
Product Name Flexible Shaft Assembly
Unlock Full Specs
to access all available technical data

Similar Products

0.098
Specs
Torque Capacity 1.9 In-lbs (2.19 kg-cm)
Diameter 0.4380 inch (11.13 mm)
Length 0.4167 ft (1.27 dm)
View Details
Flexible Shafts - 150AMX*B - S.S. White Technologies, Inc.
S.S. White Technologies, Inc.
Specs
Rotation Unidirectional
Direction Counterclockwise
Maximum Speed 20000 rpm
View Details
Flexible Shafts -  - CEF Industries LLC
CEF Industries LLC
Specs
Rotation Bidirectional
View Details
4.8 Dia. Steel Flexible Cable - S55SS7MFSH48250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque Capacity 10.18 In-lbs (11.73 kg-cm)
Diameter 0.5000 inch (12.7 mm)
Length 0.8202 ft (2.5 dm)
View Details