Elliott Manufacturing Co., LLC Male Valve Couplings 12130-510

Description
Elliott manufactures a complete line of Valve Couplings that are suitable for use on non-rising handwheel valves, rising stem valves and rising handwheel valves. The units are fabricated from carbon steel and are available in a range of sizes to fit handwheels with diameters ranging from 3 inches to 30 inches. The units are attached to existing valve hand- wheels with U-Bolts (supplied by installer) so that assembly and disassembly can be accomplished quickly and easily. No modification to the existing valve is required. These couplings are available with male extensions, female extensions and quick disconnect versions to fit rigid rod and flexible shafting.
Datasheet
Description
Elliott manufactures a complete line of Valve Couplings that are suitable for use on non-rising handwheel valves, rising stem valves and rising handwheel valves. The units are fabricated from carbon steel and are available in a range of sizes to fit handwheels with diameters ranging from 3 inches to 30 inches. The units are attached to existing valve hand- wheels with U-Bolts (supplied by installer) so that assembly and disassembly can be accomplished quickly and easily. No modification to the existing valve is required. These couplings are available with male extensions, female extensions and quick disconnect versions to fit rigid rod and flexible shafting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Valve Couplings - 12130-510 - Elliott Manufacturing Co., LLC
Binghamton, NY, USA
Male Valve Couplings
12130-510
Male Valve Couplings 12130-510
Elliott manufactures a complete line of Valve Couplings that are suitable for use on non-rising handwheel valves, rising stem valves and rising handwheel valves. The units are fabricated from carbon steel and are available in a range of sizes to fit handwheels with diameters ranging from 3 inches to 30 inches. The units are attached to existing valve hand- wheels with U-Bolts (supplied by installer) so that assembly and disassembly can be accomplished quickly and easily. No modification to the existing valve is required. These couplings are available with male extensions, female extensions and quick disconnect versions to fit rigid rod and flexible shafting.

Elliott manufactures a complete line of Valve Couplings that are suitable for use on non-rising handwheel valves, rising stem valves and rising handwheel valves. The units are fabricated from carbon steel and are available in a range of sizes to fit handwheels with diameters ranging from 3 inches to 30 inches. The units are attached to existing valve hand- wheels with U-Bolts (supplied by installer) so that assembly and disassembly can be accomplished quickly and easily. No modification to the existing valve is required. These couplings are available with male extensions, female extensions and quick disconnect versions to fit rigid rod and flexible shafting.

Datasheet

Technical Specifications

  Elliott Manufacturing Co., LLC
Product Category Rigid Couplings
Product Number 12130-510
Product Name Male Valve Couplings
Units English Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
0.1248
Specs
Units English Design Arrangement
Bore 1 0.1248 inch (3.17 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
CPX1:One-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units English Design Arrangement
View Details
Rigid Couplings - 606054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design Arrangement
O.D. 1.14 inch (29 mm)
Length 1.77 inch (45 mm)
View Details