Elliott Manufacturing Co., LLC Slip Joint 12117-503

Description
The Elliott Slip Joint is designed to accommodate changes in length of remote systems due to thermal motion, vibration or other reasons causing relative movement between the valve and the operator system. They are available in a range of sizes to fit 5/8 inch to 11/4 inch rods. They are fabricated from carbon steel except for the square bearing adaptor which is made from bronze.
Datasheet
Description
The Elliott Slip Joint is designed to accommodate changes in length of remote systems due to thermal motion, vibration or other reasons causing relative movement between the valve and the operator system. They are available in a range of sizes to fit 5/8 inch to 11/4 inch rods. They are fabricated from carbon steel except for the square bearing adaptor which is made from bronze.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slip Joint - 12117-503 - Elliott Manufacturing Co., LLC
Binghamton, NY, USA
Slip Joint
12117-503
Slip Joint 12117-503
The Elliott Slip Joint is designed to accommodate changes in length of remote systems due to thermal motion, vibration or other reasons causing relative movement between the valve and the operator system. They are available in a range of sizes to fit 5/8 inch to 11/4 inch rods. They are fabricated from carbon steel except for the square bearing adaptor which is made from bronze.

The Elliott Slip Joint is designed to accommodate changes in length of remote systems due to thermal motion, vibration or other reasons causing relative movement between the valve and the operator system. They are available in a range of sizes to fit 5/8 inch to 11/4 inch rods. They are fabricated from carbon steel except for the square bearing adaptor which is made from bronze.

Datasheet

Technical Specifications

  Elliott Manufacturing Co., LLC
Product Category Rigid Couplings
Product Number 12117-503
Product Name Slip Joint
Units English Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details
Precision Multijaw Coupling, .1873
Specs
Units English Design Arrangement
Bore 1 0.1873 inch (4.76 mm)
O.D. 0.7500 inch (19.05 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details