Elliott Manufacturing Co., LLC Steel Universal Joint 12115-125

Description
Elliott’s Universal Joints are ideal for transmitting torque around offsets in rigid rod systems. They will accommodate angles up to 30° with very little loss of efficiency. These joints are available in steel, bronze, and stainless steel construction. They are available in a range of sizes from 3/8 inch to 2 1/2 inch diameter bores. Lengths may vary from dimensions shown.
Datasheet
Description
Elliott’s Universal Joints are ideal for transmitting torque around offsets in rigid rod systems. They will accommodate angles up to 30° with very little loss of efficiency. These joints are available in steel, bronze, and stainless steel construction. They are available in a range of sizes from 3/8 inch to 2 1/2 inch diameter bores. Lengths may vary from dimensions shown.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Universal Joint - 12115-125 - Elliott Manufacturing Co., LLC
Binghamton, NY, USA
Steel Universal Joint
12115-125
Steel Universal Joint 12115-125
Elliott’s Universal Joints are ideal for transmitting torque around offsets in rigid rod systems. They will accommodate angles up to 30° with very little loss of efficiency. These joints are available in steel, bronze, and stainless steel construction. They are available in a range of sizes from 3/8 inch to 2 1/2 inch diameter bores. Lengths may vary from dimensions shown.

Elliott’s Universal Joints are ideal for transmitting torque around offsets in rigid rod systems. They will accommodate angles up to 30° with very little loss of efficiency. These joints are available in steel, bronze, and stainless steel construction. They are available in a range of sizes from 3/8 inch to 2 1/2 inch diameter bores. Lengths may vary from dimensions shown.

Datasheet

Technical Specifications

  Elliott Manufacturing Co., LLC
Product Category Universal Joints
Product Number 12115-125
Product Name Steel Universal Joint
Joint Type Single
Unlock Full Specs
to access all available technical data

Similar Products

Universal Joint - PR (Telescopic) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 0.79 to 1.97 inch (20 to 50 mm)
View Details
Universal Joints - 7906700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Single
Operating Angle 45 degrees
Maximum Speed 1000 rpm
View Details
2.016
Specs
Joint Type Double
Maximum Torque 12 In-lbs (13.84 kg-cm)
Material Plastic
View Details
CW Series - CWT - Voith Turbo Inc.
Voith Turbo Inc.
Specs
Joint Type Double
Hub Bore Round
Maximum Torque 1.01E7 to 1.00E8 In-lbs (1.16E7 to 1.16E8 kg-cm)
View Details