Actek Manufacturing & Engineering Hoist Rings, Load Capacity - 53378.7 N | 12000 lbf, Torque - NaN Nm | 20-25 lb-ft AKT-68090

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Rings
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Rings

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 53378.7 N | 12000 lbf, Torque - NaN Nm | 20-25 lb-ft - AKT-68090 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 53378.7 N | 12000 lbf, Torque - NaN Nm | 20-25 lb-ft
AKT-68090
Hoist Rings, Load Capacity - 53378.7 N | 12000 lbf, Torque - NaN Nm | 20-25 lb-ft AKT-68090
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Rings

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Rings

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number AKT-68090
Product Name Hoist Rings, Load Capacity - 53378.7 N | 12000 lbf, Torque - NaN Nm | 20-25 lb-ft
Finish Black Oxide; Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro SS DSR WLL ton 0.5 - 4215SSDSRM10 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 0.5512 tons (0.5000 metric tons)
View Details
Shackles - 674106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
SP2000™ Side-Pull Hoist Rings - 47539 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 2-4 1/2 In
View Details
4” Forged “D” Ring - 300536 -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Material Steel
Maximum Load 3 tons (2.72 metric tons)
Units Inch
View Details